Lenovo ThinkPad T15p, Intel® Core™ i7, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB, Windows 10 Pro
Lenovo ThinkPad T15p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11850H. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Pro. Product colour: Black