Lenovo ThinkPad P1 Gen 4, Intel® Core™ i9, 5 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 64 GB, 2 TB
Lenovo ThinkPad P1 Gen 4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H, Processor frequency: 5 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black