Intel Core i5-1135G7 (8MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 64-bit
Built to perform
ThinkPad L14 Gen 2 laptop packs a solid punch with up to 11th Gen Intel® Core™ i7 vPro® processors, up to 64GB DDR4 (3200MHz) memory, up to 1TB SSD, and up to 2TB HDD storage. Combine all this with optional discrete NVIDIA® MX450 graphics, and you have a device that transitions easily from work to play.
Works even when asleep
Enjoy time-saving features that return minutes to your busy day. The ThinkPad L14 Gen 2 laptop offers Modern Standby, which enables the system to wake and connect to the internet instantaneously. Plus, it keeps email and select apps synced even when the device is asleep, ensuring instant productivity upon waking.
Always connected
With the second generation of the ThinkPad L14 (14" Intel), it’s even easier to stay connected—whether to devices or the internet. The Thunderbolt™ 4 port transfers data super-fast, while the HDMI 2.0 port conveniently hooks up to a monitor. Speedy WiFi 6 lets you jump on crowded public platforms while avoiding lag-time and buffering. And with the optional 4G WWAN*, you can enjoy fast and secure access to your network and uninterrupted video streaming even when WiFi is out of range. * Optional WWAN availability varies by region and must be configured at time of purchase; it requires a network service provider.
One-touch calling & great audio
When you need to make calls, the dual-array mics and the Dolby® Premium app on the ThinkPad L14 Gen 2 cancel background noise to deliver a fine-tuned call experience. Plus, with just the touch of a button, ThinkPad L14 laptop lets you easily answer, make, and disconnect from conference calls with the F9-F11 function keys. Enjoy one-touch calling and simplify your workday.
Seamless security
The ThinkPad L14 Gen 2 protects your data and your device with an updated suite of built-in ThinkShield security solutions, as well as biometric security features. These range from the match-on-chip fingerprint reader to the discrete Trusted Platform Module (dTPM), which encrypts data—making it more difficult to hack. Plus, the webcam privacy shutter ensures your camera stays off when you want it to.
Military-grade testing
ThinkPad laptops are tested against 12 military-grade requirements and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, from zero-gravity to spills and drops, you can trust these laptops to handle whatever life throws your way.
Lenovo ThinkPad L14, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo ThinkPad L14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Black