Intel Core i5-1145G7 (8MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, NVIDIA Quadro T500 (4GB GDDR6), WLAN, Webcam, Windows 11 DG Windows 10 Pro 64-bit
Power that moves
The ThinkPad P14s Gen 2 (14" Intel) laptop, Lenovo’s most portable mobile workstation, combines up to 11th Gen Intel® Core™ processors and NVIDIA® professional graphics. Perfect for highly mobile power users, the P14s Gen 2 strikes the balance between power and mobility—allowing students, architects, and engineers to be creative anytime, anywhere.
Versatile power
Engineered for highly mobile power users, the ThinkPad P14s Gen 2 (14" Intel) is fueled by up to 11th Gen Intel® Core™ processors for unmatched speed and performance. NVIDIA® professional graphics with 4GB vRAM power an extra kick for renderings and other intensive tasks.
See it bright, see it clear
Choose a ThinkPad P14s Gen 2 (14" Intel) with a 4K UHD (3840 x 2160) display for vivid, true-to-life images and video. This 500-nit display option delivers increased brightness, while integrated X-Rite Factory Color Calibration assures pin-point color accuracy.
Slim profile, big-time versatility
While the ThinkPad P14s Gen 2 (14" Intel) packs massive power into its slim, portable, 1.47kg design, it also provides robust connectivity to give you an extra edge—including two Thunderbolt™ 4 ports, along with HDMI and USB 3.2 connectors.
New levels of power
Up to 2TB of fast NVMe SSD storage and up to 48GB 3200MHz memory make lag time a thing of the past. The ThinkPad P14s Gen 2 (14" Intel) also includes ISV certifications from major vendors like AutoCAD®, Revit®, SolidWorks®, and more.
Built tough
To ensure it will run in extreme conditions, the ThinkPad P14s Gen 2 (14" Intel) is tested against 12 military-grade requirements and more than 200 quality checks. From the Arctic wilderness to desert dust storms, from zero gravity to accidental spills and being dropped, it won’t let you down.
Security first
The ThinkPad P14s Gen 2 (14" Intel) boasts an updated suite of built-in ThinkShield features to safeguard your device and data. A fingerprint reader assures extra-secure login. Discrete Trusted Platform Module (dTPM) encrypts your business-critical data and works in conjunction with Windows 10 security features. And its ThinkPad Webcam Privacy Shutter lets you physically close the camera to keep the outside world out.
Lenovo ThinkPad P14s, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11
Lenovo ThinkPad P14s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1145G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA Quadro T500. Operating system installed: Windows 11. Product colour: Black