ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
You can spend more time running your business and less time concerned with IT when you have Windows 10 Pro. Build-in security, enhanced productivity features, and easy-to-implement management tools provide an essential foundation to keep your business humming.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
Intel® Iris® Xe graphics makes screen time a whole new experience. All-new Intel® Iris® Xe graphics delivers transformational GPU and integrated graphics to support richer gaming experiences and greater speed for designers and creators.
Embed the product datasheet into your content
Product Brochure/Datasheet
(2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 15 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Windows 10 Pro 64-bit
- - Intel Core i5-1135G7 (8MB Cache, 2.4GHz)
- - 39.6 cm (15.6") Full HD 1920 x 1080 TN
- - 8GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo ThinkBook 15 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
:
The long product name of Lenovo ThinkBook 15 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i5-1135G7 (8MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 TN, Intel Iris Xe Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkBook 15 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
The official description of Lenovo ThinkBook 15 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
ThinkBook 15 Gen 2 (Intel)
Prime yourself for remote work
Propel your business forward with the 15.6" Lenovo ThinkBook 15 Gen 2 (Intel). This powerful laptop sports up to a cutting-edge 11th Gen Intel® Core™ processor and offers a range of robust storage and memory options. Smart features include optimized conferencing for seamless remote work.
Power your productivity
Enjoy heavy-duty performance on the Lenovo ThinkBook 15 Gen 2 (Intel) laptop, thanks to advanced 11th Gen Intel® Core™ processors enhanced by AI technology. With up to 2TB in dual-SSD storage and up to 24GB memory, this business laptop equips you for even the most intensive work. And thanks to Intelligent Cooling, you won't have to worry about it overheating.
Rich visuals
The Lenovo ThinkBook 15 Gen 2’s display offers FHD resolution and optional 100% sRGB color gamut for lifelike visuals with accurate color and contrast. It's built to be flicker-free and supports TÜV Rheinland Low Blue Light on select models. Choose a touchscreen model to enhance your user experience with intuitive navigation and interaction.
Streamlined & stylish
The Lenovo ThinkBook 15 Gen 2 (Intel) lets you and your employees stand out, thanks to its elegant, professional dual-tone design. Its sleek bezels deliver an 88% screen-to-body ratio. And at just 18.9mm and 1.7kg, it’s thin and light enough to take anywhere.
Connect anywhere
Speedy WiFi 6 enables faster downloads, increased bandwidth, lower latency, and seamless conferencing. And connecting to peripherals is hassle-free, thanks to a generous selection of ports including Thunderbolt™ 4, USB-C, HDMI, USB 3.2 Gen 1, and more.
Secure, safe & smart
The Lenovo ThinkBook 15 Gen 2 (Intel) keeps your business data—and your personal privacy—safe. Hardware and firmware features like Trusted Platform Module (TPM), I/O port access control, secure wipe, and more. A webcam privacy shutter lets you physically block the camera when you’re not using it. And smart features complete the experience: Get the most out of visual content with video resolution upscaling, command your microphone with predetermined modes, and start up your Lenovo ThinkBook instantly just by opening hte top cover.
Short summary description Lenovo ThinkBook 15 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This short summary of the Lenovo ThinkBook 15 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkBook 15, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB
Long summary description Lenovo ThinkBook 15 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This is an auto-generated long summary of Lenovo ThinkBook 15 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey based on the first three specs of the first five spec groups.
Lenovo ThinkBook 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey