Lenovo logo

Lenovo ThinkBook 15p IMH Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro German Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21671
Info modified on:
23 Apr 2025, 16:02:16
Short summary description Lenovo ThinkBook 15p IMH Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro German Grey:

Lenovo ThinkBook 15p IMH, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkBook 15p IMH Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro German Grey:

Lenovo ThinkBook 15p IMH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.