Lenovo logo

Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17704
Info modified on:
14 Jun 2024, 18:56:42
Bullet Points Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 512GB SSD
Long product name Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Intel Core i5-10210U (6MB Cache, 1.6GHz), 16GB LPDDR3-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, WLAN, Webcam, Windows 10 Pro 64-bit

Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Premium performance when you need it
With 10th Gen Intel® Core™ processors with up to 6 cores, the ThinkPad X1 Yoga Gen 5 is faster than ever no matter the task. Plus, with up to 19.3 hours of battery life, a lack of electrical outlets is never a worry. When you do need some juice though, Rapid Charge boosts battery life to 80% in up to an hour.

Downtime only when you decide
With always-on responsiveness, you can wake the ThinkPad X1 Yoga Gen 5 from sleep in less than a second and be able to browse the web a second later. With WiFi 6, you get fast and reliable connections, even on networks with lots of devices attached. Choose the optional WWAN technology with LTE-A card and jump online with a secure connection wherever there’s cellular service, just like a smartphone.

For the creative type
Sketch. Take notes. Sign documents. Even color! Never worry about running out of ink or needing batteries, as the ThinkPad X1 Yoga Gen 5 includes the ThinkPad Pen Pro, which charges while it's stored in your system. Plus, with a garaged slot, it’s ready when you need it. Go ahead—let your imagination run wild.

Convenience at your fingertips
Need to make a Skype call? Or answer one? Sub-functions on the F9 through F11 keys make it easier than ever. Even start a new message with the touch of a button. The ThinkPad X1 Yoga Gen 5 amps up your productivity.

Sublime sound
With the Dolby Atmos® Speaker System, the ThinkPad X1 Yoga Gen 5 includes two upward-firing tweeters and two downward-firing woofers, to create an immersive sound experience. What’s more, four 360-degree microphones cancel unwanted noise when you’re on calls, and pick up your voice from across the room—you can even use voice activation to wake your system, play music, and more.

Stares down life’s spills & drops
Thanks to a CNC aluminum chassis, the ThinkPad X1 Yoga Gen 5 is more durable than ever. It’s tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic wilderness to desert dust storms, from zero gravity to spills and drops, you can trust this laptop to handle whatever life throws your way.

Dazzling displays
Whether you’re watching a video, Skyping across the world, or looking at photos, you’ll enjoy amazing display options available on the ThinkPad X1 Yoga Gen 5. Experience the cinematic 4K Dolby Vision™ panel with high dynamic range (HDR) technology—intricate details pop while shadows and textures become richer. Also available with FHD PrivacyGuard for screen security.

Advanced security built in
Keep your business data and your privacy safe with our comprehensive suite of ThinkShield security features. The ThinkPad X1 Yoga Gen 5 includes a discrete Trusted Platform Module (dTPM) that encrypts data and works in conjunction with Windows 10 security. ThinkShutter, a physical camera cover, blocks the lens to ensure that you’re only seen when you want to be. The match-on-chip fingerprint reader, the most secure fingerprint technology available, uses biometrics to log you in with a simple touch.

Keep your business, your business
As part of ThinkShield security, we offer a combination of hardware and software that work together to ensure what’s on your display is for your eyes only. PrivacyGuard is an electronic privacy filter built into your system to decrease the angle of vision on your display—when others view from an angle, they see only a black screen. PrivacyAlert is an integrated software that works with the IR camera to ensure that if others look over your shoulder, a popup notifies you of the potential threat.

Short summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Lenovo ThinkPad X1 Yoga, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

Lenovo ThinkPad X1 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.