Lenovo logo

Lenovo ThinkPad X1 Carbon + USB-C Dock GEN 2(40AS0090AU) Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33479
Info modified on:
25 Mar 2025, 09:38:49
Short summary description Lenovo ThinkPad X1 Carbon + USB-C Dock GEN 2(40AS0090AU) Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X1 Carbon + USB-C Dock GEN 2(40AS0090AU), Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X1 Carbon + USB-C Dock GEN 2(40AS0090AU) Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X1 Carbon + USB-C Dock GEN 2(40AS0090AU). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.