Lenovo logo

Lenovo ThinkPad X1 Extreme Gen 3 Intel® Core™ i9 i9-10885H Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19519
Info modified on:
23 Apr 2025, 15:50:41
Short summary description Lenovo ThinkPad X1 Extreme Gen 3 Intel® Core™ i9 i9-10885H Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X1 Extreme Gen 3, Intel® Core™ i9, 2.4 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 2 TB

Long summary description Lenovo ThinkPad X1 Extreme Gen 3 Intel® Core™ i9 i9-10885H Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X1 Extreme Gen 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10885H, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.