Lenovo ThinkPad X13, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkPad X13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black