Lenovo logo

Lenovo ThinkPad X13 Gen 1 (Intel) Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56736
Info modified on:
23 Apr 2025, 15:45:29
Short summary description Lenovo ThinkPad X13 Gen 1 (Intel) Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X13 Gen 1 (Intel), Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X13 Gen 1 (Intel) Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X13 Gen 1 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.