Lenovo logo

Lenovo ThinkPad L490 + T24i Monitor (61CEMAR2AU) Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20114
Info modified on:
22 Jan 2025, 13:09:53
Short summary description Lenovo ThinkPad L490 + T24i Monitor (61CEMAR2AU) Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad L490 + T24i Monitor (61CEMAR2AU), Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad L490 + T24i Monitor (61CEMAR2AU) Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad L490 + T24i Monitor (61CEMAR2AU). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.69 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.