Lenovo logo

Lenovo ThinkPad P52s Intel® Core™ i7 i7-8550U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® Quadro® P500 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23214
Info modified on:
23 Jan 2025, 18:51:49
Short summary description Lenovo ThinkPad P52s Intel® Core™ i7 i7-8550U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® Quadro® P500 Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad P52s, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1.02 TB

Long summary description Lenovo ThinkPad P52s Intel® Core™ i7 i7-8550U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® Quadro® P500 Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad P52s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® Quadro® P500. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.