Lenovo ThinkPad T480s, 35.6 cm (14"), 24 GB, DDR4-SDRAM, 256 GB, Windows 10 Pro, Black
Lenovo ThinkPad T480s. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35.6 cm (14"). Internal memory: 24 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.32 kg