Lenovo logo

Lenovo ThinkPad A475 AMD PRO A10 PRO A10-8730B Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14050
Info modified on:
17 Jun 2024, 17:58:22
Long product name Lenovo ThinkPad A475 AMD PRO A10 PRO A10-8730B Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

AMD A10-8730B (2MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080, AMD Radeon R5, LAN, WLAN, Bluetooth, Webcam, Windows 7 Professional 64-bit

Lenovo ThinkPad A475 AMD PRO A10 PRO A10-8730B Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Business-ready, business-secure
The no-nonsense performance of the ThinkPad A475 lets you ramp up your productivity in the office with coworkers and on the road with customers. Multitasking is made easy with AMD Pro APU performance. And with processor-level security, your data is locked down from the moment you power up. With the A475 laptop, your professional capabilities meet their match, allowing you to stay nimble and focused on the win.

Laugh at would-be hackers

We know how important your information is. That’s why the ThinkPad A475 offers processor-level security features to keep your data safe. Windows Hello uses biometrics sensors to recognize you apart from all others, so when you unlock your device with your face or your fingerprint, you get a superior level of enterprise-grade protection. Additionally, this laptop also includes Discrete Trusted Platform Module (dTPM), which encrypts all of your data—including passwords.

Built for business—tested for your lifestyle

Beaten, battered, and blistered, the ThinkPad A475 laptop is built to last. It carries the Think name, which means it’s tested against 12 military-grade requirements, as well as 200 rigorous quality checks. From enduring arctic temperatures of -20 degrees C, to 6-hour dust storm cycles, to mechanical shocks and explosive atmosphere testing, this device can more than handle the drops and knocks of everyday life. So stow it in your bag and go.
Lenovo ThinkPad A475 Detail View of Water Resistant Keyboard

Working wherever just got easier

We’ve shipped more than 100-million ThinkPads, all with our award-winning, ergonomic, highly accurate keyboard. The ThinkPad A475 delivers that same legendary interaction that IT professionals and end-users alike have come to love and expect from ThinkPad—all day, every day. And with more than 10 hours of battery life*, that’s a lot of uninterrupted time without worrying about electrical outlets.

Constraints are only in your mind

The ThinkPad A475 laptop is powered by AMD Pro, processing that’s designed for superior business-ready computing. With its breakthrough accelerated processing unit (APU) architecture, AMD Pro delivers power and efficiency optimized for real-world computing and collaboration. What’s more, with the integrated AMD Radeon™ graphics, you’ll enjoy vivid visuals and dazzling displays—your imagination is the limit.

Saves on both management costs and time spent on desk-side visits

Along with AMD Pro A Series processing, the ThinkPad A475 laptop uses Desktop and mobile Architecture for System Hardware—or DASH—manageability. These web-based easy-to-use, open-source management tools and features enable remote management of systems. Your IT administrators can easily access laptops, whether they are powered on with a responsive operating system, are powered off, or have a non-responsive / out-of-service OS. With DASH, IT can easily perform remote diagnostics and troubleshooting, asset management, and automated system startup and shut down. DASH makes managing networks much more convenient.

No matter where in the world you go…

We’ve got you covered. The ThinkPad A475 comes with a standard worldwide warranty. That means that you can get help in 160 countries. We work around the world so your business can too.

Short summary description Lenovo ThinkPad A475 AMD PRO A10 PRO A10-8730B Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad A475, AMD PRO A10, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad A475 AMD PRO A10 PRO A10-8730B Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad A475. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A10, Processor model: PRO A10-8730B, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.