Lenovo logo

Lenovo ThinkPad P71 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55404
Info modified on:
14 Jun 2024, 20:45:17
Short summary description Lenovo ThinkPad P71 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P71, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.51 TB

Long summary description Lenovo ThinkPad P71 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P71. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.