Lenovo ThinkPad P51, 39.6 cm (15.6"), 64 GB, DDR4-SDRAM, 256 GB, Windows 10 Pro, Black
Lenovo ThinkPad P51. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 39.6 cm (15.6"). Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2.67 kg