Lenovo logo

Lenovo ThinkPad T470 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 1 TB Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11983
Info modified on:
29 Jan 2025, 19:23:06
Short summary description Lenovo ThinkPad T470 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 1 TB Windows 10 Black:

Lenovo ThinkPad T470, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad T470 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 1 TB Windows 10 Black:

Lenovo ThinkPad T470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.