Lenovo ThinkPad E475, AMD A10, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB
Lenovo ThinkPad E475. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon R5 M430. Operating system installed: Windows 10 Pro. Product colour: Black