Lenovo logo

Lenovo ThinkPad 11e Intel® Celeron® N3150 Chromebook 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB eMMC ChromeOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26637
Info modified on:
22 Jan 2025, 06:01:59
Short summary description Lenovo ThinkPad 11e Intel® Celeron® N3150 Chromebook 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB eMMC ChromeOS Black:

Lenovo ThinkPad 11e, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Lenovo ThinkPad 11e Intel® Celeron® N3150 Chromebook 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 16 GB eMMC ChromeOS Black:

Lenovo ThinkPad 11e. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.