Lenovo logo

Lenovo ThinkPad T460p Intel® Core™ i7 i7-6820HQ Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8580
Info modified on:
24 Jan 2025, 20:44:51
Short summary description Lenovo ThinkPad T460p Intel® Core™ i7 i7-6820HQ Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T460p, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 8 GB, 256 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T460p Intel® Core™ i7 i7-6820HQ Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T460p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.15 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.