Lenovo ThinkPad X1 Carbon (4th Gen.) Win10 CH, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 16 GB, Windows 10 Pro
Lenovo ThinkPad X1 Carbon (4th Gen.) Win10 CH. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Weight: 1.15 kg