Lenovo logo

Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6902
Info modified on:
19 Jun 2024, 00:01:20
Long product name Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Intel Core Processor, 12GB DDR4 2133MHz SDRAM, 256GB SSD, 14" LED IPS, Intel HD Graphics 520, Wi-Fi 802.1 ac/abgn, Gigabit Ethernet, Bluetooth 4.1, Windows 10 Pro/Windows 7 Professional 64-bit

Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

ThinkPad T460s.
Feature-rich and feather-light, this Ultrabook boasts the latest processing power; MILSPEC-tested durability; amazing audiovisuals; effortless manageability; and all-day battery life. The well-connected business person likes to travel light, and T460s lets you do just that.

Thinner & Lighter
Starting at just 3 lbs and 0.67” (17mm) thick, this laptop is ultraportable. It fits neatly in your backpack, briefcase or tote – it’s perfect for productivity on the go. And with up to 10 hours of battery life, you can go all day without recharging.

A New Generation of Performance
PC performance has never been faster. Intel® 6th Gen Core™ i processors with built-in security are designed to take your productivity, creativity, and 3D gaming to the next level. Intel® vPro Technology* makes enterprise-level manageability even more convenient and efficient. And with Windows 10 Pro you can empower yourself and your business to do great things across many devices securely anywhere, with anyone, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.

Business-Class Durability & Security
There’s a reason this is the gold standard in business settings. Military-specification tested for ruggedness, durability, and quality against a number of strict parameters means it is ready for anything. Available with fingerprint reader, this laptop allows you the option of biometrics for logging in, so that the swipe of your finger is your password. Intel® security features and vPro options step up protection and enhance manageability when deploying upgrades. And a Trusted Platform Module (TPM) chip further encrypts your critical information

Immersive Display & Sound
Configure your laptop with up to a 2560 x 1440 WQHD anti-glare display with In-Plane Switching (IPS), and enjoy a premium visual experience. IPS technology allows for vivid colors and nearly 180-degree viewing angles. Add a touch panel for enhanced navigation and impeccable response time. Stereo Speakers with Dolby® Home Theater® provide increased audio clarity and maximized volume output without distortion – enjoy a crisp, clear, immersive surround sound experience.

Work at the Speed of Wireless
Move data between your laptop and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies and backward-compatible with USB 2.0. And coming soon, you’ll have the option to connect your T460s anywhere with simple 802.11ad wireless (WiGig) docking. Eliminate cables for instant, seamless connectivity from your laptop to your other devices over the 60GHz band. Support for multiple displays, mouse, keyboard, webcam, and more. And the best part: WiGig is up to ten times faster than WiFi. For true mobility, configure your laptop with WWAN connectivity so you can access third-party 3G or 4G networks.

Better Web Conferencing
A low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking combined with dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VoIP meetings give you an enhanced conferencing experience. Convenient multimedia keys give you quick and easy access to microphone, speaker, and camera controls.

Short summary description Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T460s, 35.6 cm (14"), 12 GB, DDR4-SDRAM, 256 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad T460s Laptop 35.6 cm (14") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T460s. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35.6 cm (14"). Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.36 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.