Lenovo ThinkPad X260, Intel® Core™ i5, 2.4 GHz, 31.8 cm (12.5"), 8 GB, 240 GB, Black
Lenovo ThinkPad X260. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 31.8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black