Lenovo logo

Lenovo ThinkPad 11e AMD A4 A4-6210 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 120 GB SSD Windows 10 Pro Black, Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27784
Info modified on:
24 Jan 2025, 20:27:09
Short summary description Lenovo ThinkPad 11e AMD A4 A4-6210 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 120 GB SSD Windows 10 Pro Black, Graphite:

Lenovo ThinkPad 11e, AMD A4, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 120 GB

Long summary description Lenovo ThinkPad 11e AMD A4 A4-6210 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 120 GB SSD Windows 10 Pro Black, Graphite:

Lenovo ThinkPad 11e. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Pro. Product colour: Black, Graphite. Weight: 1.49 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.