Lenovo logo

Lenovo ThinkPad 11e Intel® Celeron® N2930 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12062
Info modified on:
23 Apr 2025, 14:43:22
Short summary description Lenovo ThinkPad 11e Intel® Celeron® N2930 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Lenovo ThinkPad 11e, Intel® Celeron®, 1.83 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad 11e Intel® Celeron® N2930 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Lenovo ThinkPad 11e. Product type: Laptop, Form factor: Convertible (Fold-back screen). Processor family: Intel® Celeron®, Processor model: N2930, Processor frequency: 1.83 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.