Lenovo logo

Lenovo ThinkPad T550 Intel® Core™ i7 i7-5600U Laptop 39.4 cm (15.5") 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76055
Info modified on:
22 Jan 2025, 05:51:11
Short summary description Lenovo ThinkPad T550 Intel® Core™ i7 i7-5600U Laptop 39.4 cm (15.5") 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 7 Professional Black:

Lenovo ThinkPad T550, Intel® Core™ i7, 2.6 GHz, 39.4 cm (15.5"), 8 GB, 256 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T550 Intel® Core™ i7 i7-5600U Laptop 39.4 cm (15.5") 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 7 Professional Black:

Lenovo ThinkPad T550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 39.4 cm (15.5"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 940M. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.