Lenovo logo

Lenovo ThinkPad X240s Intel® Core™ i7 i7-4500U Laptop 31.8 cm (12.5") 8 GB DDR3-SDRAM 512 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14390
Info modified on:
01 Feb 2025, 05:36:43
Short summary description Lenovo ThinkPad X240s Intel® Core™ i7 i7-4500U Laptop 31.8 cm (12.5") 8 GB DDR3-SDRAM 512 GB SSD Black:

Lenovo ThinkPad X240s, Intel® Core™ i7, 1.8 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 512 GB

Long summary description Lenovo ThinkPad X240s Intel® Core™ i7 i7-4500U Laptop 31.8 cm (12.5") 8 GB DDR3-SDRAM 512 GB SSD Black:

Lenovo ThinkPad X240s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Product colour: Black. Weight: 1.29 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.