Lenovo logo

Lenovo 17238BX rack console 47 cm (18.5") 1600 x 1200 pixels Black 1U

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242404
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo 17238BX rack console 47 cm (18.5") 1600 x 1200 pixels Black 1U:

Lenovo 17238BX, 47 cm (18.5"), 1600 x 1200 pixels, 250 cd/m², 1000:1, 170°, 160°

Long summary description Lenovo 17238BX rack console 47 cm (18.5") 1600 x 1200 pixels Black 1U:

Lenovo 17238BX. Display diagonal: 47 cm (18.5"), Display resolution: 1600 x 1200 pixels, Display brightness: 250 cd/m². Width: 434 mm, Height: 43 mm, Depth: 434 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.