Lenovo ThinkVision LT1953, 48.3 cm (19"), 1440 x 900 pixels, LED, LED, 6 ms, Black
Lenovo ThinkVision LT1953. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black