Lenovo logo

Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8666
Info modified on:
04 Sept 2024, 08:44:23
Bullet Points Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey:
  • - Intel Core i7-13620H, 10C (6P + 4E)/16T, P-core 2.4/4.9GHz, E-core 1.8/3.6GHz, 24MB
  • - 23.8" FHD (1920x1080) IPS 250nits 99% sRGB
  • - 1x 16GB SO-DIMM DDR5-5200
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics
  • - Windows 11 Pro
Warranty:
1-year, Courier or Carry-in + 3Y Onsite upgrade from 1Y Courier/Carry-in Promo(CPN)
Long product name Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey:

Intel Core i7-13620H, 10C (6P + 4E)/16T, P-core 2.4/4.9GHz, E-core 1.8/3.6GHz, 24MB, 1x 16GB SO-DIMM DDR5-5200, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 23.8" FHD (1920x1080) IPS 250nits 99% sRGB, Intel UHD Graphics, Intel Wi-Fi 6 AX201 11ax 2x2 + BT5.1, 5.0MP + IR, Windows 11 Pro

Short summary description Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey:

Lenovo ThinkCentre neo 50a 24 Gen 5, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey:

Lenovo ThinkCentre neo 50a 24 Gen 5. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.