Lenovo logo

Lenovo ThinkCentre M70q Gen 4 Intel® Core™ i7 i7-13700T 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Lenovo
Product views:
638
Info modified on:
18 Jul 2025, 19:05:52
Short summary description Lenovo ThinkCentre M70q Gen 4 Intel® Core™ i7 i7-13700T 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M70q Gen 4, 1,4 GHz, Intel® Core™ i7, i7-13700T, 16 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M70q Gen 4 Intel® Core™ i7 i7-13700T 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M70q Gen 4. Processor frequency: 1,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-13700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,25 kg. Product colour: Black

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.