Lenovo logo

Lenovo V50s Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31677
Info modified on:
27 Nov 2024, 15:33:54
Short summary description Lenovo V50s Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Lenovo V50s, 3.6 GHz, Intel® Core™ i3, i3-10100, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo V50s Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Lenovo V50s. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.