Lenovo ThinkCentre M90q, 2,9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 1 TB, Windows 10 Pro
Lenovo ThinkCentre M90q. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black