Lenovo ThinkCentre M75q-1 Tiny, 3.3 GHz, AMD Ryzen™ 5 PRO, 3400GE, 8 GB, 512 GB, Windows 10 Pro
Lenovo ThinkCentre M75q-1 Tiny. Processor frequency: 3.3 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3400GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black