Lenovo ThinkCentre M630, 2.1 GHz, Intel® Core™ i3, i3-8145U, 4 GB, 1 TB, Windows 10 Pro
Lenovo ThinkCentre M630. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8145U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black