Lenovo logo

Lenovo V530 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12489
Info modified on:
17 Jun 2024, 22:01:58
Short summary description Lenovo V530 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo V530, 2.8 GHz, Intel® Core™ i5, i5-8400, 4 GB, 1 TB, DVD±RW

Long summary description Lenovo V530 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo V530. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 5.7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.