Lenovo logo

Lenovo V520 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Pro Mini Tower PC Hitam

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42885
Info modified on:
14 Mar 2024, 19:35:09
Short summary description Lenovo V520 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Pro Mini Tower PC Hitam:

Lenovo V520, 3,6 GHz, Intel® Core™ i7, 8 GB, 1,13 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo V520 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Pro Mini Tower PC Hitam:

Lenovo V520. Frekuensi pemproses: 3,6 GHz, Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-7700. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1,13 TB, Media simpanan: HDD+SSD, Jenis pemacu gentian kaca: DVD±RW. Model penyesuai grafik papan ibu: Intel® HD Graphics 630. Sistem operasi yang dipasang: Windows 10 Pro, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 180 W. Jenis casis: Mini Tower. Jenis produk: PC. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.