Lenovo logo

Lenovo V520 Intel® Core™ i7 i7-7700 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14718
Info modified on:
17 Jun 2024, 19:36:01
Short summary description Lenovo V520 Intel® Core™ i7 i7-7700 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo V520, 3.6 GHz, Intel® Core™ i7, i7-7700, 4 GB, 1 TB, DVD±RW

Long summary description Lenovo V520 Intel® Core™ i7 i7-7700 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:

Lenovo V520. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 5.65 kg. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.