Lenovo logo

Lenovo ThinkCentre M700 Tiny Intel® Pentium® G4400T 4 GB DDR4-SDRAM 16 GB SSD Windows Embedded Standard 7 Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51942
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M700 Tiny Intel® Pentium® G4400T 4 GB DDR4-SDRAM 16 GB SSD Windows Embedded Standard 7 Mini PC Black:

Lenovo ThinkCentre M700 Tiny, 2.9 GHz, Intel® Pentium®, G4400T, 4 GB, 16 GB, Windows Embedded Standard 7

Long summary description Lenovo ThinkCentre M700 Tiny Intel® Pentium® G4400T 4 GB DDR4-SDRAM 16 GB SSD Windows Embedded Standard 7 Mini PC Black:

Lenovo ThinkCentre M700 Tiny. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G4400T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Wi-Fi. Operating system installed: Windows Embedded Standard 7. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 600 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.