Lenovo logo

Lenovo ThinkCentre M79 AMD PRO A8 PRO A8-7600B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65667
Info modified on:
21 Jun 2024, 03:31:49
Short summary description Lenovo ThinkCentre M79 AMD PRO A8 PRO A8-7600B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M79, 3.1 GHz, AMD PRO A8, 8 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Lenovo ThinkCentre M79 AMD PRO A8 PRO A8-7600B 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M79. Processor frequency: 3.1 GHz, Processor family: AMD PRO A8, Processor model: PRO A8-7600B. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.