Lenovo logo

Lenovo ThinkCentre M78 AMD A8 A8-6500B 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19291
Info modified on:
07 Oct 2024, 17:44:16
Short summary description Lenovo ThinkCentre M78 AMD A8 A8-6500B 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M78, 3.5 GHz, AMD A8, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M78 AMD A8 A8-6500B 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M78. Processor frequency: 3.5 GHz, Processor family: AMD A8, Processor model: A8-6500B. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8570D, Discrete graphics card model: AMD Radeon HD 8570. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.