Lenovo logo

Lenovo ThinkCentre Edge E93z Intel® Core™ i5 i5-4670S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8647
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years
Long product name Lenovo ThinkCentre Edge E93z Intel® Core™ i5 i5-4670S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

21.5" Touch Full HD 1920 x 1080, Intel Core i5-4670S 3.1/3.8 GHz, 8GB DDR3 RAM, 500GB SATA HDD, Intel HD Graphics 4600, DVD-RW, Wi-Fi, Gigabit Ethernet, UltraFlex Stand, Windows 8 Pro 64-bit

Lenovo ThinkCentre Edge E93z Intel® Core™ i5 i5-4670S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

Optional 10-Point Multitouch Technology
An optional capacitive touch panel allows for impeccable response time to 10-finger touch. Actions trigger immediately, and the cursors follow your fingers around the screen without any perceptible lag or delay.

Space-Saving Design
Reclaim your desk and reduce the amount of space needed by up to 70 percent, compared to traditional tower desktops with an external display. Plus, at just 48 mm thin, the E93z is more than 25% thinner than our previous generation all-in-one (AIO), making it one of the thinnest business AIOs on the market.

HDMI In & Out
Transform your E93z into a brilliant full HD 1080p display for any HDMI-enabled device via its built-in HDMI-in port. Instantly switch between PC and monitor modes via a convenient on-board input button so you can merge both work and play. Plus, if you need extra display space, the HDMI-out port allows you to effortlessly connect to a second HDMI-enabled monitor so you can see more and do more.

Lenovo Solutions for Small Business
Built on the Intel® Small Business Advantage application, the Lenovo Solutions for Small Business provides unique security and productivity features for small businesses, including after-hours maintenance, software monitoring, USB blocker, energy savings, and the ability to backup and restore applications.

Lenovo Solution Center
The Lenovo Solution Center is a simplified dashboard that reflects total system health. This hardware diagnostic tool allows quick and convenient access to frequently-used system management tools, including backup and restore, antivirus and firewall settings, system/software updates, internet connections, and service and support.

Superior Web Conferencing / Voice-Over IP (VOIP)-Optimized
Engage in crystal-clear teleconferences with VoIP-optimized software and hardware, including a full HD 1080p webcam and digital array microphone with keyboard noise suppression technology. Additionally, the webcam includes a physical on/off switch to alleviate any concerns about privacy.

Intel® Wireless Built-in
Less cords means even easier setup. the ThinkCentre Edge 93z includes an Intel Wireless adapter so that you can enjoy cord-free connetivity to WiFi networks.

Productivity-Enhancers
Take advantage of multiple active displays and enjoy faster multitasking with the View Management Utility. Plus move data quickly between your PC and other devices with SuperSpeed USB 3.0, which enables file transfer up to 10 times faster than previous USB technologies. And make seamless connections between audio- and video- devices with WiFi Direct and Bluetooth® technologies.

Energy-Savings
The ThinkCentre E93z all-in-one is ENERGY STAR compliant, which translates to less power being consumed and less money being spent. Plus, Lenovo Desktop Power Manager puts you in control of saving energy and keeping costs down—so you can feel good about helping the planet and your bottom line. Made from recyclable materials and includes reusable bag for less packaging.

Priority Technical Support (Optional)
You demand a lot from your system and Lenovo Services help you stay productive. Bypass basic troubleshooting support with direct access to advanced-level technicians to resolve issues quickly. Add Priority Technical Support to your purchase.

Short summary description Lenovo ThinkCentre Edge E93z Intel® Core™ i5 i5-4670S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

Lenovo ThinkCentre Edge E93z, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 8 Pro

Long summary description Lenovo ThinkCentre Edge E93z Intel® Core™ i5 i5-4670S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

Lenovo ThinkCentre Edge E93z. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Optical drive type: DVD-RW. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.