Intel Pentium G1820 (2.7 GHz), 4GB DDR3 SDRAM, 500GB HDD, Intel HD Graphics+AMD Radeon HD 7450, Gigabit Ethernet, DVD±RW, SFF, Windows 7 Professional 64-bit/Windows 8.1 Pro
Small Form Factor.
The small form factor (SFF) desktop weighs in at 14.55 lbs / 6.6 kg and is designed to fit into tight spaces — supporting both horizontal and vertical orientations.
Platform Stability
The M73 desktop features Intel Stable Image Platform Program (SIPP), providing stability for long-term deployments to help reduce transition, qualification, and testing costs, ensuring savings for your business.
Hyper-Fast Wireless Experience
The advanced antenna design provides better signal reception and faster performance from your wireless connection.
PC Cloud Manager 2
Keep your PC fleet healthy and green as you effortlessly monitor and manage your desktop's health and power consumption.
Lenovo Solution Center
Lenovo Solution Center provides access to a simplified dashboard that reflects total system health. This hardware diagnostic tool allows quick access to frequently used system management tools, including backup and restore, antivirus and firewall settings, system/software updates, internet connections, and service and support. Drastically speed migration time with ThinkVantage System Migration Assistant. Spend less time manually searching for drivers and software updates with ThinkVantage System Update.
Fast Data Transfer
Move data between the M73 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies, and is backward-compatible.
Green Leadership
Certifications like ENERGY STAR 5.2, EPEAT Gold, and UL Environment Gold mean you'll save money with a more energy-efficient PC. Plus, you can use Desktop Power Manager to customize your power settings and balance power consumption with system performance, helping the planet and your bottom line.
Lenovo ThinkCentre M73, 2.7 GHz, Intel® Celeron® G, 4 GB, 500 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkCentre M73. Processor frequency: 2.7 GHz, Processor family: Intel® Celeron® G, Processor model: G1820. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC