Lenovo ThinkCentre M73 + 60CFGAT1EU, 3.1 GHz, Intel® Core™ i3, i3-4160T, 4 GB, 500 GB, Windows 7 Professional
Lenovo ThinkCentre M73 + 60CFGAT1EU. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black