Lenovo logo

Lenovo ThinkCentre M73 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Mini PC PC mini Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33932
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M73 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Mini PC PC mini Hitam:

Lenovo ThinkCentre M73, 2 GHz, Intel® Core™ i5, i5-4590T, 4 GB, 180 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M73 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Mini PC PC mini Hitam:

Lenovo ThinkCentre M73. Frekuensi prosesor: 2 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4590T. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1600 MHz. Total kapasitas penyimpanan: 180 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600. Sistem operasi yang terpasang: Windows 7 Professional, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 65 W. Tipe sasis: Mini PC. Jenis produk: PC mini. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.