Lenovo logo

Lenovo ThinkCentre M73 Tiny Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50654
Info modified on:
21 Jun 2024, 03:17:41
Short summary description Lenovo ThinkCentre M73 Tiny Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M73 Tiny, 2.6 GHz, Intel Pentium G, G3220T, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M73 Tiny Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M73 Tiny. Processor frequency: 2.6 GHz, Processor family: Intel Pentium G, Processor model: G3220T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.