Lenovo N5902, Mini, Wireless, RF Wireless, QWERTY, Black
Lenovo N5902. Keyboard form factor: Mini. Keyboard style: Curved. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 94, Recommended usage: Home. Product colour: Black