Lenovo logo

Lenovo ThinkPad Ultralight Topload 35.8 cm (14.1") Messenger case Black, Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40020
Info modified on:
31 Jan 2024, 11:56:00
Short summary description Lenovo ThinkPad Ultralight Topload 35.8 cm (14.1") Messenger case Black, Grey:

Lenovo ThinkPad Ultralight Topload, Messenger case, 35.8 cm (14.1"), Shoulder strap, 550 g

Long summary description Lenovo ThinkPad Ultralight Topload 35.8 cm (14.1") Messenger case Black, Grey:

Lenovo ThinkPad Ultralight Topload. Case type: Messenger case, Maximum screen size: 35.8 cm (14.1"), Shoulder strap. Weight: 550 g. Surface coloration: Monochromatic

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.