Lenovo logo

Lenovo Essential H215 AMD Athlon II X2 240 4 GB DDR3-SDRAM 1 TB AMD Radeon 3000 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22703
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo Essential H215 AMD Athlon II X2 240 4 GB DDR3-SDRAM 1 TB AMD Radeon 3000 Windows 7 Home Premium Tower PC Black:

Lenovo Essential H215, 2.8 GHz, AMD Athlon II X2, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Lenovo Essential H215 AMD Athlon II X2 240 4 GB DDR3-SDRAM 1 TB AMD Radeon 3000 Windows 7 Home Premium Tower PC Black:

Lenovo Essential H215. Processor frequency: 2.8 GHz, Processor family: AMD Athlon II X2, Processor model: 240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon 3000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.